Philips SalonStraight Sonic HP4666/00, Straightening iron, 15 s, Black, Violet, Nylon, 1,8 m, 56 W
Philips SalonStraight Sonic HP4666/00. Type: Straightening iron, Heat up time to 100°C: 15 s. Product color: Black, Violet, Housing material: Nylon. Cord length: 1,8 m. Power: 56 W, AC input voltage: 220-240 V. Temperature: 220 °C