Philips logo

Philips SalonStraight Ceramic HP4642 Straightening iron Black, Gold 1,8 m

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66270
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SalonStraight Ceramic HP4642 Straightening iron Black, Gold 1,8 m:

Philips SalonStraight Ceramic HP4642, Straightening iron, 30 s, Black, Gold, 1,8 m, 220-240 V, 310 x 30 x 13 mm

Long summary description Philips SalonStraight Ceramic HP4642 Straightening iron Black, Gold 1,8 m:

Philips SalonStraight Ceramic HP4642. Type: Straightening iron, Warm-up time: 30 s. Product color: Black, Gold. Cord length: 1,8 m. AC input voltage: 220-240 V. Dimensions (WxDxH): 310 x 30 x 13 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.