Philips Avance Collection HD9741/10, Low fat fryer, 0,8 kg, TurboStar, 0,5 h, 60 min, Double
Philips Avance Collection HD9741/10. Product type: Low fat fryer, Fryer food capacity: 0,8 kg, Low-fat frying technology: TurboStar. Construction type: Double, Product color: Black, Control type: Rotary. Display type: LED. Power: 1500 W, AC input voltage: 220 V. Width: 266 mm, Depth: 365 mm, Height: 280 mm