Philips logo

Philips Grind & Brew HD7766/00 coffee maker Drip coffee maker 1,2 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
240304
Info modified on:
06 Nov 2024, 23:30:27
Short summary description Philips Grind & Brew HD7766/00 coffee maker Drip coffee maker 1,2 L:

Philips Grind & Brew HD7766/00, Drip coffee maker, 1,2 L, Coffee beans, Ground coffee, Built-in grinder, 1000 W, Black, Stainless steel

Long summary description Philips Grind & Brew HD7766/00 coffee maker Drip coffee maker 1,2 L:

Philips Grind & Brew HD7766/00. Product type: Drip coffee maker, Water tank capacity: 1,2 L, Coffee input type: Coffee beans, Ground coffee, Capacity in cups: 12 cups, Built-in grinder. Display type: LCD. Power: 1000 W. Product color: Black, Stainless steel

3d tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.