Philips Avance Collection HD2180/11, 5 L, Black, 1 m, 1000 W, 1000 W, 220 V
Philips Avance Collection HD2180/11. Total capacity: 5 L, Product color: Black, Cord length: 1 m. Power: 1000 W, Power consumption (typical): 1000 W, AC input voltage: 220 V. Accessories included: Non-stick innerpot, Oil-separating spoon, Recipe bookle