Philips logo

Philips Viva Collection HD2141/50 electric pressure cooker 5 L Black 900 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33898
Info modified on:
21 Oct 2024, 11:31:25
Short summary description Philips Viva Collection HD2141/50 electric pressure cooker 5 L Black 900 W:

Philips Viva Collection HD2141/50, 5 L, 5 L, Black, 900 W, 110 V, 60 Hz

Long summary description Philips Viva Collection HD2141/50 electric pressure cooker 5 L Black 900 W:

Philips Viva Collection HD2141/50. Total capacity: 5 L, Bowl capacity: 5 L, Product color: Black. Power: 900 W, AC input voltage: 110 V, AC input frequency: 60 Hz. Country of origin: China. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.