Philips logo

Philips PerfectCare Expert GC9246/02 steam ironing station 1,5 L SteamGlide soleplate Violet, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153550
Info modified on:
28 Nov 2024, 13:55:14
Short summary description Philips PerfectCare Expert GC9246/02 steam ironing station 1,5 L SteamGlide soleplate Violet, White:

Philips PerfectCare Expert GC9246/02, 340 g/min, SteamGlide soleplate, 6,5 bar, 1,5 L, 120 g/min, Violet, White

Long summary description Philips PerfectCare Expert GC9246/02 steam ironing station 1,5 L SteamGlide soleplate Violet, White:

Philips PerfectCare Expert GC9246/02. Steam boost performance: 340 g/min, Soleplate type: SteamGlide soleplate, Maximum steam pressure: 6,5 bar. Cord length: 1,8 m, Hose length: 1,7 m. Width: 283 mm, Depth: 263 mm, Height: 424 mm. Power: 2400 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.