Philips logo

Philips 9000 series GC9040 1800 W 1 L Silver, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127273
Info modified on:
28 Nov 2024, 13:55:45
Short summary description Philips 9000 series GC9040 1800 W 1 L Silver, White:

Philips 9000 series GC9040, 1800 W, 170 g/min, 5 bar, 1 L, 120 g/min, Silver, White

Long summary description Philips 9000 series GC9040 1800 W 1 L Silver, White:

Philips 9000 series GC9040. Iron power: 1800 W, Steam boost performance: 170 g/min, Maximum steam pressure: 5 bar. AC input voltage: 220 - 240 V. Cord length: 1,8 m. Width: 445 mm, Depth: 245 mm, Height: 326 mm

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.