Philips logo

Philips PerfectCare Aqua GC8625/30 steam ironing station 2400 W 2,5 L SteamGlide Plus soleplate Violet, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156083
Info modified on:
26 Jul 2024, 09:37:53
Short summary description Philips PerfectCare Aqua GC8625/30 steam ironing station 2400 W 2,5 L SteamGlide Plus soleplate Violet, White:

Philips PerfectCare Aqua GC8625/30, 2400 W, 300 g/min, SteamGlide Plus soleplate, 5,8 bar, 2,5 L, 120 g/min

Long summary description Philips PerfectCare Aqua GC8625/30 steam ironing station 2400 W 2,5 L SteamGlide Plus soleplate Violet, White:

Philips PerfectCare Aqua GC8625/30. Iron power: 2400 W, Steam boost performance: 300 g/min, Soleplate type: SteamGlide Plus soleplate. AC input voltage: 220 - 240 V, Connected load: 2400 W. Cord length: 1,8 m, Hose length: 1,7 m. Width: 362 mm, Depth: 270 mm, Height: 263 mm. Power: 2400 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.