Philips logo

Philips 8000 series GC801/10 garment steamer 0,23 L 1600 W Pink, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72391
Info modified on:
06 Apr 2025, 19:10:39
Short summary description Philips 8000 series GC801/10 garment steamer 0,23 L 1600 W Pink, White:

Philips 8000 series GC801/10, 0,23 L, Pink, White, Buttons, 32 g/min, 2,5 m, 100%

Long summary description Philips 8000 series GC801/10 garment steamer 0,23 L 1600 W Pink, White:

Philips 8000 series GC801/10. Water tank capacity: 0,23 L, Product color: Pink, White, Control type: Buttons. Power: 1600 W, AC input voltage: 220 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.