Philips GC7807/40, 2400 W, 250 g/min, SteamGlide soleplate, 5,3 bar, 1,5 L, 120 g/min
Philips GC7807/40. Iron power: 2400 W, Steam boost performance: 250 g/min, Soleplate type: SteamGlide soleplate. AC input voltage: 220-240 V. Cord length: 1,8 m, Hose length: 1,6 m. Width: 193 mm, Depth: 373 mm, Height: 223 mm. Power: 2400 W