Philips logo

Philips 7400 series GC7420/02 steam ironing station 800 W 1 L SteamGlide soleplate Blue, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160545
Info modified on:
12 Apr 2024, 16:49:28
Short summary description Philips 7400 series GC7420/02 steam ironing station 800 W 1 L SteamGlide soleplate Blue, White:

Philips 7400 series GC7420/02, 800 W, SteamGlide soleplate, 4,5 bar, 1 L, 120 g/min, Blue, White

Long summary description Philips 7400 series GC7420/02 steam ironing station 800 W 1 L SteamGlide soleplate Blue, White:

Philips 7400 series GC7420/02. Iron power: 800 W, Soleplate type: SteamGlide soleplate, Maximum steam pressure: 4,5 bar. AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Cord length: 2 m, Hose length: 1,7 m. Width: 400 mm, Depth: 206 mm, Height: 429 mm

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.