Philips logo

Philips GC552/46 garment steamer 1,8 L 1800 W Pink, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54897
Info modified on:
12 Apr 2024, 16:48:58
Short summary description Philips GC552/46 garment steamer 1,8 L 1800 W Pink, White:

Philips GC552/46, 1,8 L, Pink, White, 35 g/min, 1,6 m, 1,3 m, 1800 W

Long summary description Philips GC552/46 garment steamer 1,8 L 1800 W Pink, White:

Philips GC552/46. Water tank capacity: 1,8 L, Product color: Pink, White, Continuous steam performance: 35 g/min. Power: 1800 W, AC input voltage: 220 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.