Philips logo

Philips PerfectCare Azur GC4918/30 iron Steam iron T-ionicGlide soleplate 2800 W Lilac

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152590
Info modified on:
13 Aug 2024, 12:36:46
Short summary description Philips PerfectCare Azur GC4918/30 iron Steam iron T-ionicGlide soleplate 2800 W Lilac:

Philips PerfectCare Azur GC4918/30, Steam iron, T-ionicGlide soleplate, 2,5 m, Lilac, 50 g/min, 0,35 L

Long summary description Philips PerfectCare Azur GC4918/30 iron Steam iron T-ionicGlide soleplate 2800 W Lilac:

Philips PerfectCare Azur GC4918/30. Type: Steam iron, Soleplate type: T-ionicGlide soleplate, Cord length: 2,5 m. Iron power: 2800 W. Weight: 1,75 kg

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.