Philips logo

Philips PerfectCare Azur GC4912/80 iron Steam iron 2400 W Blue, Grey, White, Yellow

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79842
Info modified on:
03 Aug 2024, 21:26:02
Short summary description Philips PerfectCare Azur GC4912/80 iron Steam iron 2400 W Blue, Grey, White, Yellow:

Philips PerfectCare Azur GC4912/80, Steam iron, 2,5 m, 180 g/min, Blue, Grey, White, Yellow, 45 g/min, 0,35 L

Long summary description Philips PerfectCare Azur GC4912/80 iron Steam iron 2400 W Blue, Grey, White, Yellow:

Philips PerfectCare Azur GC4912/80. Type: Steam iron, Cord length: 2,5 m, Steam boost performance: 180 g/min. Iron power: 2400 W. Weight: 1,75 kg

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.