Philips logo

Philips Azur GC4563/30 iron Steam iron SteamGlide soleplate 2600 W Violet

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200645
Info modified on:
30 Apr 2025, 03:32:04
Short summary description Philips Azur GC4563/30 iron Steam iron SteamGlide soleplate 2600 W Violet:

Philips Azur GC4563/30, Steam iron, SteamGlide soleplate, 2 m, 230 g/min, Violet, 50 g/min

Long summary description Philips Azur GC4563/30 iron Steam iron SteamGlide soleplate 2600 W Violet:

Philips Azur GC4563/30. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 2 m. Iron power: 2600 W, AC input voltage: 240 V. Width: 128,8 mm, Depth: 319,5 mm, Height: 153,3 mm. Package width: 137 mm, Package depth: 332 mm, Package height: 167 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.