Philips 3300 series GC3330/32, Dry & Steam iron, 3 m, 100 g/min, Gold, Purple, White, 35 g/min, 0,3 L
Philips 3300 series GC3330/32. Type: Dry & Steam iron, Cord length: 3 m, Steam boost performance: 100 g/min. Power consumption (typical): 2300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 1,64 kg. Dimensions (WxDxH): 328 x 129 x 163 mm