Philips Steam&Go GC320/55, Handheld garment steamer, 0,06 L, Purple, White, 24 g/min, 2 m, 1200 W
Philips Steam&Go GC320/55. Device type: Handheld garment steamer, Water tank capacity: 0,06 L, Product color: Purple, White. Power: 1200 W, AC input voltage: 220 V. Width: 347 mm, Depth: 129 mm, Height: 122 mm