Philips logo

Philips Mistral LongLife GC-2305 Dry & Steam iron

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186185
Info modified on:
04 Apr 2019, 05:31:57
Short summary description Philips Mistral LongLife GC-2305 Dry & Steam iron:

Philips Mistral LongLife GC-2305, Dry & Steam iron, 1,8 m, 0,25 L, 1450 W, 220 - 240V, 50/60 Hz, 1,2 kg

Long summary description Philips Mistral LongLife GC-2305 Dry & Steam iron:

Philips Mistral LongLife GC-2305. Type: Dry & Steam iron, Cord length: 1,8 m, Water tank capacity: 0,25 L. Power consumption (typical): 1450 W, Power requirements: 220 - 240V, 50/60 Hz. Weight: 1,2 kg. Continuous flow: 25 g/min, Dimensions (WxDxH): 117 x 286 x 141 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.