Philips logo

Philips Easy8 GC206/30 ironing board 1200 x 380 mm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107325
Info modified on:
12 Apr 2024, 16:46:36
Short summary description Philips Easy8 GC206/30 ironing board 1200 x 380 mm:

Philips Easy8 GC206/30, Cotton, Violet, White, 1200 x 380 mm, 70 cm, 95 cm, 6,9 kg

Long summary description Philips Easy8 GC206/30 ironing board 1200 x 380 mm:

Philips Easy8 GC206/30. Cover material: Cotton, Product color: Violet, White. Board size (W x D): 1200 x 380 mm, Height (min): 70 cm, Height (max): 95 cm

3d tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.