Philips FWM75/22, Home audio mini system, Black, Silver, Logic, 2 deck(s), 3 discs, Carousel disc loader
Philips FWM75/22. Type: Home audio mini system, Product color: Black, Silver, Cassette deck technology: Logic. RMS rated power: 600 W, Speaker type: 3-way, Woofer diameter: 16,5 cm. Supported radio bands: FM, MW, RDS features: CT, PS, PTY, RT, TA, TP, Tuner enhancements: Auto store, Easy set (plug & play). Display type: FTD. Headphone connectivity: 3.5 mm