Philips logo

Philips FM16FD60B/97 USB flash drive 16 GB USB Type-A 2.0 Blue, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56901
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips FM16FD60B/97 USB flash drive 16 GB USB Type-A 2.0 Blue, White:

Philips FM16FD60B/97, 16 GB, USB Type-A, 2.0, Slide, Blue, White

Long summary description Philips FM16FD60B/97 USB flash drive 16 GB USB Type-A 2.0 Blue, White:

Philips FM16FD60B/97. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Slide, Product color: Blue, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.