Philips logo

Philips 7000 series FC9728/81 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91009
Info modified on:
06 May 2024, 00:55:13
Short summary description Philips 7000 series FC9728/81 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless:

Philips 7000 series FC9728/81, 2000 W, Cylinder vacuum, Dry, Bagless, 2 L, Allergy filter

Long summary description Philips 7000 series FC9728/81 vacuum 2 L Cylinder vacuum Dry 2000 W Bagless:

Philips 7000 series FC9728/81. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: Allergy filter, Dirt separating method: Cyclonic, Noise level: 79 dB. Product color: Black, Red, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.