Philips logo

Philips PowerPro Active FC9532/09 vacuum 1,7 L Cylinder vacuum Dry 750 W Bagless

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112362
Info modified on:
28 Nov 2024, 13:50:42
Short summary description Philips PowerPro Active FC9532/09 vacuum 1,7 L Cylinder vacuum Dry 750 W Bagless:

Philips PowerPro Active FC9532/09, 750 W, Cylinder vacuum, Dry, Bagless, 1,7 L, Micro

Long summary description Philips PowerPro Active FC9532/09 vacuum 1,7 L Cylinder vacuum Dry 750 W Bagless:

Philips PowerPro Active FC9532/09. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1,7 L. Vacuum air filtering: Micro, Dirt separating method: Filtering, Noise level: 78 dB. Product color: Black, Red

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.