Philips logo

Philips SmartPro Active FC8810/97 robot vacuum Bagless Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115525
Info modified on:
12 Apr 2024, 16:45:24
Short summary description Philips SmartPro Active FC8810/97 robot vacuum Bagless Black, Silver:

Philips SmartPro Active FC8810/97, Bagless, Black, Silver, Round, 58,3 dB, Wall-following, Spiral, Zigzag, Carpet, Laminate, Linoleum, Parquet, Tiles, Wood

Long summary description Philips SmartPro Active FC8810/97 robot vacuum Bagless Black, Silver:

Philips SmartPro Active FC8810/97. Dust container type: Bagless, Product color: Black, Silver, Shape: Round. Noise level: 58,3 dB, Vacuum cleaner programs: Wall-following, Spiral, Zigzag, Floor surfaces supported: Carpet, Laminate, Linoleum, Parquet, Tiles, Wood. Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 14,8 V, Charging time: 3,5 h. Diameter: 33 cm, Height: 60,1 mm, Weight: 1,53 kg. Package weight: 2,9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.