Philips logo

Philips EasyClean FC8714/02 vacuum 2 L Cylinder vacuum Dry 1800 W Bagless

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92732
Info modified on:
10 Mar 2025, 21:01:07
Short summary description Philips EasyClean FC8714/02 vacuum 2 L Cylinder vacuum Dry 1800 W Bagless:

Philips EasyClean FC8714/02, 1800 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA

Long summary description Philips EasyClean FC8714/02 vacuum 2 L Cylinder vacuum Dry 1800 W Bagless:

Philips EasyClean FC8714/02. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 79 dB. Product color: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.