Philips Performer Compact FC8373/09, 900 W, Cylinder vacuum, Dry, Dust bag, 3 L, Air-clean
Philips Performer Compact FC8373/09. Maximum input power: 900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: Air-clean, Dirt separating method: Filtering, Noise level: 81 dB. Product color: Black, Red