Philips logo

Philips EasyLife FC8146/01 vacuum 1,7 L Cylinder vacuum Dry 1400 W Bagless

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123490
Info modified on:
12 Apr 2024, 16:45:05
Short summary description Philips EasyLife FC8146/01 vacuum 1,7 L Cylinder vacuum Dry 1400 W Bagless:

Philips EasyLife FC8146/01, 1400 W, Cylinder vacuum, Dry, Bagless, 1,7 L, HEPA

Long summary description Philips EasyLife FC8146/01 vacuum 1,7 L Cylinder vacuum Dry 1400 W Bagless:

Philips EasyLife FC8146/01. Maximum input power: 1400 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1,7 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 82 dB. Product color: Black, Orange, Silver

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.