Philips SpeedPro Aqua FC6718/01, Stick vacuum, Bagless, Black, Blue, 0,4 L, 0,28 L, 13 l/s
Philips SpeedPro Aqua FC6718/01. Product type: Stick vacuum, Dust container type: Bagless, Product color: Black, Blue. Wheels material: Rubber. Cleaning type: Dry&wet, Dirt separating method: Filtering, Noise level: 80 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 18 V. Weight: 2,1 kg