Philips logo

Philips DVP5960/12 DVD/Blu-Ray player DVD player

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131486
Info modified on:
14 Mar 2024, 19:13:25
Short summary description Philips DVP5960/12 DVD/Blu-Ray player DVD player:

Philips DVP5960/12, PAL, 4:3, 12-bit/108MHz, 30 - 20000 Hz, 100 dB, 32 - 256 Kbit/s

Long summary description Philips DVP5960/12 DVD/Blu-Ray player DVD player:

Philips DVP5960/12. Analog signal format system: PAL, Aspect ratio: 4:3, Video D/A Converter (DAC): 12-bit/108MHz. Frequency response DVD: 30 - 20000 Hz, Signal-to-Noise Ratio (SNR): 100 dB, MP3 bit rates: 32 - 256 Kbit/s. Video formats supported: MPEG1, Audio formats supported: MP3, PCM, WMA. Disc types supported: CD, DVD. Power consumption (typical): 10 W, Power consumption (standby): 0,8 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.