Philips logo

Philips DTM3170/12 home audio system Home audio micro system 150 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140909
Info modified on:
04 May 2023, 13:45:09
Short summary description Philips DTM3170/12 home audio system Home audio micro system 150 W Black:

Philips DTM3170/12, Home audio micro system, Black, 1 discs, 150 W, 2-way, 10,2 cm

Long summary description Philips DTM3170/12 home audio system Home audio micro system 150 W Black:

Philips DTM3170/12. Type: Home audio micro system, Product color: Black, Number of optical discs: 1 discs. RMS rated power: 150 W, Speaker type: 2-way, Woofer diameter: 10,2 cm. Supported radio bands: FM, Tuner enhancements: Auto store, FM band range: 87,5 - 108 MHz. Display type: VFD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.