Philips logo

Philips DS3205/12 docking speaker 10 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99885
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DS3205/12 docking speaker 10 W Black:

Philips DS3205/12, 10 W, iPhone, iPod, iPod Nano 7, iPod Touch 5, Black, Digital, AC, Battery, AA

Long summary description Philips DS3205/12 docking speaker 10 W Black:

Philips DS3205/12. RMS rated power: 10 W. Apple docking compatibility: iPhone, iPod, iPod Nano 7, iPod Touch 5. Product color: Black, Volume control: Digital. Power source type: AC, Battery, Battery type: AA, Battery voltage: 1,5 V. Width: 224 mm, Depth: 120 mm, Height: 162 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.