Philips logo

Philips DLP2209/12 mobile device charger Digital camera, Gaming controls, GPS, Mobile phone, MP3, MP4, PDA Black USB Outdoor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76133
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips DLP2209/12 mobile device charger Digital camera, Gaming controls, GPS, Mobile phone, MP3, MP4, PDA Black USB Outdoor:

Philips DLP2209/12, Outdoor, USB, 5 V, 1 A, Black

Long summary description Philips DLP2209/12 mobile device charger Digital camera, Gaming controls, GPS, Mobile phone, MP3, MP4, PDA Black USB Outdoor:

Philips DLP2209/12. Charger type: Outdoor, Power source type: USB, Charger compatibility: Digital camera, Gaming controls, GPS, Mobile phone, MP3, MP4, PDA. Input voltage: 100 - 240 V, Maximum output voltage: 5 V, AC adapter output current: 1 A. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.