Philips logo

Philips DCB852/10 home audio system Home audio micro system 30 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55377
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DCB852/10 home audio system Home audio micro system 30 W Black:

Philips DCB852/10, Home audio micro system, Black, Slot, 30 W, 7,6 cm, AM, DAB+

Long summary description Philips DCB852/10 home audio system Home audio micro system 30 W Black:

Philips DCB852/10. Type: Home audio micro system, Product color: Black, Disc loading type: Slot. RMS rated power: 30 W, Woofer diameter: 7,6 cm. Supported radio bands: AM, DAB+, Tuner enhancements: Auto store, Tuner type: Digital. Display type: LCD, Backlight color: White. Audio formats supported: MP3, Disc types supported: CD, CD-R, CD-RW, Playback disc formats: CD audio

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.