Philips logo

Philips D6352B/22 telephone DECT telephone Caller ID Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39245
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips D6352B/22 telephone DECT telephone Caller ID Black:

Philips D6352B/22, DECT telephone, Speakerphone, 100 entries, Caller ID, Black

Long summary description Philips D6352B/22 telephone DECT telephone Caller ID Black:

Philips D6352B/22. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 100 entries. Caller ID. Display diagonal: 4,57 cm (1.8"). Product color: Black. Number of handsets included: 2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.