Philips Xenium X620, Bar, Single SIM, 6,1 cm (2.4"), 3 MP, 1530 mAh, Black
Philips Xenium X620. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 6,1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3 MP. WAP: 2.0. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1530 mAh, Standby time (2G): 1200 h. Weight: 118,7 g. Product color: Black