Philips logo

Philips Fidelio CSS7235Y/12 speaker set 210 W Home theatre Black 120 W Bluetooth

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128343
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Fidelio CSS7235Y/12 speaker set 210 W Home theatre Black 120 W Bluetooth:

Philips Fidelio CSS7235Y/12, 210 W, Home theatre, Black, Digital, 120 W, 150 - 20000 Hz

Long summary description Philips Fidelio CSS7235Y/12 speaker set 210 W Home theatre Black 120 W Bluetooth:

Philips Fidelio CSS7235Y/12. RMS rated power: 210 W, Recommended usage: Home theatre, Product color: Black. Satellite speakers RMS power: 120 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 8 Ω. Front speaker woofer diameter (imperial): 7,62 cm (3"). Subwoofer frequency range: 20 - 150 Hz, Subwoofer impedance: 4 Ω, Subwoofer driver diameter (imperial): 2,54 cm (1"). Power source: AC, AC input voltage: 110-240 V, AC input frequency: 50 Hz

3d tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.