Philips logo

Philips CSS1840/93 karaoke system Home Wired

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17127
Info modified on:
11 Jul 2022, 13:51:40
Short summary description Philips CSS1840/93 karaoke system Home Wired:

Philips CSS1840/93, 350 W, Wired, VFD, AC, 50 Hz, 220 - 240 V

Long summary description Philips CSS1840/93 karaoke system Home Wired:

Philips CSS1840/93. RMS rated power: 350 W. Microphone connectivity: Wired. Display type: VFD. Power source type: AC, AC adapter frequency: 50 Hz, AC adapter output voltage: 220 - 240 V. Control type: Buttons, Rotary

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.