Philips BTM2280W/12, Home audio micro system, Silver, 1 discs, Slot, 20 W, 6,99 cm
Philips BTM2280W/12. Type: Home audio micro system, Product color: Silver, Number of optical discs: 1 discs. RMS rated power: 20 W, Woofer diameter: 6,99 cm. Supported radio bands: FM, Tuner enhancements: Auto scan, Auto tuning. Display type: LED. Bluetooth version: 2.1+EDR