Philips logo

Philips BTD7170/12 home audio system Home audio micro system 150 W Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136219
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips BTD7170/12 home audio system Home audio micro system 150 W Black, Silver:

Philips BTD7170/12, Home audio micro system, Black, Silver, 1 discs, 150 W, 2-way, 13,5 cm

Long summary description Philips BTD7170/12 home audio system Home audio micro system 150 W Black, Silver:

Philips BTD7170/12. Type: Home audio micro system, Product color: Black, Silver, Number of optical discs: 1 discs. RMS rated power: 150 W, Speaker type: 2-way, Woofer diameter: 13,5 cm. Supported radio bands: FM, Tuner enhancements: Auto store. Display type: LCD. Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, CD video, Channels quantity: 20 channels

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.