Philips logo

Philips BTB2470/10 home audio system Home audio mini system 20 W Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97934
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips BTB2470/10 home audio system Home audio mini system 20 W Black, Silver:

Philips BTB2470/10, Home audio mini system, Black, Silver, 1 discs, 20 W, 7 cm, DAB, FM

Long summary description Philips BTB2470/10 home audio system Home audio mini system 20 W Black, Silver:

Philips BTB2470/10. Type: Home audio mini system, Product color: Black, Silver, Number of optical discs: 1 discs. RMS rated power: 20 W, Woofer diameter: 7 cm. Supported radio bands: DAB, FM. Display type: LED. Audio formats supported: MP3, Disc types supported: CD, CD-R, CD-RW, Playback modes: Auto stop, Next, Previous, Repeat, Shuffle

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.