Philips BEARDTRIMMER Series 7000 BT7500/15, Built-in display, Washable, Battery, Self-sharpening blade, Black
Philips BEARDTRIMMER Series 7000 BT7500/15. Minimum hair length: 0,5 mm, Maximum hair length: 1 cm, Step precise: 0,5 mm. Product color: Black, Blade material: Stainless steel. Power source: Battery, Operating time: 75 min, Battery type: Built-in battery