Philips BEARDTRIMMER Series 7000 BT7201/15, Washable, Oil-free maintenance, Black, Blue
Philips BEARDTRIMMER Series 7000 BT7201/15. Minimum hair length: 0,5 mm, Maximum hair length: 1 cm, Step precise: 0,5 mm. Product color: Black, Blue, Blade material: Stainless steel. Operating time: 60 min, Battery type: Built-in battery, Battery technology: Nickel-Metal Hydride (NiMH)