Philips logo

Philips BEARDTRIMMER Series 5000 BT5520/16 beard trimmer AC/Battery 40 2 cm Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15521
Info modified on:
01 May 2025, 03:20:37
Short summary description Philips BEARDTRIMMER Series 5000 BT5520/16 beard trimmer AC/Battery 40 2 cm Black, Silver:

Philips BEARDTRIMMER Series 5000 BT5520/16, Washable, Oil-free maintenance, AC/Battery, Self-sharpening blade, Black, Silver

Long summary description Philips BEARDTRIMMER Series 5000 BT5520/16 beard trimmer AC/Battery 40 2 cm Black, Silver:

Philips BEARDTRIMMER Series 5000 BT5520/16. Minimum hair length: 0,4 mm, Maximum hair length: 2 cm, Step precise: 0,2 mm. Product color: Black, Silver, Housing material: Plastic, Blade material: Stainless steel. Power source: AC/Battery, Operating time: 90 min, Battery type: Built-in battery

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.