Philips logo

Philips BEARDTRIMMER Series 5000 BT5200/16 beard trimmer 17 1 cm Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
314897
Info modified on:
14 Mar 2024, 19:10:31
Short summary description Philips BEARDTRIMMER Series 5000 BT5200/16 beard trimmer 17 1 cm Black:

Philips BEARDTRIMMER Series 5000 BT5200/16, Washable, Black

Long summary description Philips BEARDTRIMMER Series 5000 BT5200/16 beard trimmer 17 1 cm Black:

Philips BEARDTRIMMER Series 5000 BT5200/16. Minimum hair length: 0,4 mm, Maximum hair length: 1 cm, Step precise: 0,2 mm. Product color: Black. Operating time: 60 min, Charging time: 1 h, AC input voltage: 100 - 240 V

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.