Philips logo

Philips BT4000B/12 portable/party speaker Stereo portable speaker Black 20 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96209
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips BT4000B/12 portable/party speaker Stereo portable speaker Black 20 W:

Philips BT4000B/12, 2.0 channels, 6,98 cm, 6,98 cm, 20 W, Wired & Wireless, A2DP, AVRCP, HFP, HSP

Long summary description Philips BT4000B/12 portable/party speaker Stereo portable speaker Black 20 W:

Philips BT4000B/12. Audio output channels: 2.0 channels, Driver diameter: 6,98 cm, Subwoofer driver diameter: 6,98 cm. RMS rated power: 20 W. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, HSP, Bluetooth range: 10 m. Product type: Stereo portable speaker, Product color: Black, Product design: Rectangle. Recommended usage: Mobile phone / Smartphone, Mobile operating systems supported: Android 2.1, Android 2.2, Android 2.3, Android 3.0, Android 3.1, Android 3.2, Android 4.0, Android...

3d tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.