Philips Beardtrimmer series 1000 BT1209/15, Washable, Oil-free maintenance, Battery, Grey
Philips Beardtrimmer series 1000 BT1209/15. Cutter width: 3,2 cm, Step precise: 1 mm, Precision trimmer purpose: Beard. Product color: Grey, Blade material: Stainless steel. Power source: Battery, Operating time: 30 min, Battery technology: Nickel-Metal Hydride (NiMH)