Philips logo

Philips Satinelle Essential BRP506/00 epilator White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65577
Info modified on:
22 Jul 2025, 05:25:18
Short summary description Philips Satinelle Essential BRP506/00 epilator White:

Philips Satinelle Essential BRP506/00, White, Back thigh, Front thigh, Outer thigh, Upper lip, 8 discs, 0,5 mm, Plastic

Long summary description Philips Satinelle Essential BRP506/00 epilator White:

Philips Satinelle Essential BRP506/00. Product color: White, Body areas: Back thigh, Front thigh, Outer thigh, Face areas: Upper lip. Power source: AC/Battery, AC input voltage: 15 V, Battery type: AA. Package type: Box

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.