Philips Lumea Prestige BRI956/80, Pink, White, Intense pulsed light (IPL), 8,5 min, 2,5 min, 2 min, 1,5 min
Philips Lumea Prestige BRI956/80. Product color: Pink, White, Hair removal technology: Intense pulsed light (IPL), Full leg treatment time: 8,5 min. Power source: AC/Battery, AC input voltage: 100 - 240 V