Philips logo

Philips 7000 series BDP7600/12 DVD/Blu-Ray player 3D Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77174
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 7000 series BDP7600/12 DVD/Blu-Ray player 3D Silver:

Philips 7000 series BDP7600/12, 4:3, 16:9, 21:9, 12-bit/150MHz, 7.1 channels, 24-bit/192kHz, DIVX, H.264, MKV, MPEG1, MPEG2, WMV, AAC, MP3, WMA

Long summary description Philips 7000 series BDP7600/12 DVD/Blu-Ray player 3D Silver:

Philips 7000 series BDP7600/12. Aspect ratio: 4:3, 16:9, 21:9, Video D/A Converter (DAC): 12-bit/150MHz. Audio output channels: 7.1 channels, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DIVX, H.264, MKV, MPEG1, MPEG2, WMV, Audio formats supported: AAC, MP3, WMA, Image formats supported: JPG. Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Power consumption (typical): 15 W

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.